Pro Electric L.C. Power Cord, Iec 60320 C7-Free End, 5M; Connector To Connector Pro Elec PEL01234

Description
POWER CORD, IEC 60320 C7-FREE END, 5M; Connector to Connector:90° IEC 320 C7 to Free End; Cable Length - Metric:5m; Current Rating:2.5A; Voltage Rating:240V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:16.4ft; RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC 60320 C7-FREE END, 5M; Connector to Connector:90° IEC 320 C7 to Free End; Cable Length - Metric:5m; Current Rating:2.5A; Voltage Rating:240V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:16.4ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec 60320 C7-Free End, 5M; Connector To Connector Pro Elec - 07AH4475 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C7-Free End, 5M; Connector To Connector Pro Elec
07AH4475
Power Cord, Iec 60320 C7-Free End, 5M; Connector To Connector Pro Elec 07AH4475
POWER CORD, IEC 60320 C7-FREE END, 5M; Connector to Connector:90° IEC 320 C7 to Free End; Cable Length - Metric:5m; Current Rating:2.5A; Voltage Rating:240V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:16.4ft; RoHS Compliant: Yes

POWER CORD, IEC 60320 C7-FREE END, 5M; Connector to Connector:90° IEC 320 C7 to Free End; Cable Length - Metric:5m; Current Rating:2.5A; Voltage Rating:240V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:16.4ft; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 07AH4475
Product Name Power Cord, Iec 60320 C7-Free End, 5M; Connector To Connector Pro Elec
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 814351-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 144 inch (3660 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
VAC13KS, China, V-Lock cord retaining, 1.0 m, Connector IEC C13, RVV 300/500 3x0.75, black - 3-108-993 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 39.37 inch (1000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NEMA 5-15P Hospital Grade (Gray) to ROJ 2
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details