Pro Electric L.C. Power Cord, Iec 60320 C7-Free End, 1M; Connector To Connector Pro Elec PEL01232

Description
POWER CORD, IEC 60320 C7-FREE END, 1M; Connector to Connector:90° IEC 320 C7 to Free End; Cable Length - Metric:1m; Current Rating:2.5A; Voltage Rating:240V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC 60320 C7-FREE END, 1M; Connector to Connector:90° IEC 320 C7 to Free End; Cable Length - Metric:1m; Current Rating:2.5A; Voltage Rating:240V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec 60320 C7-Free End, 1M; Connector To Connector Pro Elec - 07AH4473 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C7-Free End, 1M; Connector To Connector Pro Elec
07AH4473
Power Cord, Iec 60320 C7-Free End, 1M; Connector To Connector Pro Elec 07AH4473
POWER CORD, IEC 60320 C7-FREE END, 1M; Connector to Connector:90° IEC 320 C7 to Free End; Cable Length - Metric:1m; Current Rating:2.5A; Voltage Rating:240V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes

POWER CORD, IEC 60320 C7-FREE END, 1M; Connector to Connector:90° IEC 320 C7 to Free End; Cable Length - Metric:1m; Current Rating:2.5A; Voltage Rating:240V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 07AH4473
Product Name Power Cord, Iec 60320 C7-Free End, 1M; Connector To Connector Pro Elec
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC17KS, United Kingdom, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, black - 3-101-184 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details