The Cable H05Vv-F3 3183Y 0.75Mm Black 50M is a flexible multicore cable designed for various electrical applications. It features a PVC jacket, providing durability and resistance to environmental factors. The cable consists of three cores with a conductor area of 0.75 mm², suitable for a voltage range of up to 300/500V. The maximum number of strands is 24, with each strand measuring 0.19 mm in diameter. The external diameter of the cable is approximately 6.4 mm. This product is compliant with RoHS standards and has a CPR rating of Eca, indicating its suitability for construction projects. The cable is available in a 50-meter length, making it suitable for medium-distance installations.
CABLE H05VV-F3 3183Y 0.75MM BLACK 50M; Cable Shielding:Unscreened
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 25AJ2571 |
| Product Name | Cable H05Vv-F3 3183Y 0.75Mm Black 50M; Cable Shielding Pro Elec |