Pro Electric L.C. Cable H05Vv-F2 3182Y 1.50Mm White 50M; Cable Shielding Pro Elec PEL01067

Description
CABLE H05VV-F2 3182Y 1.50MM WHITE 50M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:15AWG; Conductor Area CSA:1.50mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:White; No. of Max Strands xRoHS Compliant: Yes
Datasheet
Description
CABLE H05VV-F2 3182Y 1.50MM WHITE 50M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:15AWG; Conductor Area CSA:1.50mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:White; No. of Max Strands xRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable H05Vv-F2 3182Y 1.50Mm White 50M; Cable Shielding Pro Elec - 25AJ2564 - Newark, An Avnet Company
Chicago, IL, United States
Cable H05Vv-F2 3182Y 1.50Mm White 50M; Cable Shielding Pro Elec
25AJ2564
Cable H05Vv-F2 3182Y 1.50Mm White 50M; Cable Shielding Pro Elec 25AJ2564
CABLE H05VV-F2 3182Y 1.50MM WHITE 50M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:15AWG; Conductor Area CSA:1.50mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:White; No. of Max Strands xRoHS Compliant: Yes

CABLE H05VV-F2 3182Y 1.50MM WHITE 50M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:15AWG; Conductor Area CSA:1.50mm2; Reel Length (Imperial):164.04ft; Reel Length (Metric):50m; Jacket Colour:White; No. of Max Strands xRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AJ2564
Product Name Cable H05Vv-F2 3182Y 1.50Mm White 50M; Cable Shielding Pro Elec
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023040 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 1064552-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
2 suppliers