Pro Electric L.C. Dc Motor, 1Ph, 47W, 19500Rpm, 261G-Cm Rohs Compliant Pro Elec PEL00883.

Description
DC MOTOR, 1PH, 47W, 19500RPM, 261G-CM ROHS COMPLIANT: YES
Description
DC MOTOR, 1PH, 47W, 19500RPM, 261G-CM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Dc Motor, 1Ph, 47W, 19500Rpm, 261G-Cm Rohs Compliant Pro Elec - 64AH7238 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motor, 1Ph, 47W, 19500Rpm, 261G-Cm Rohs Compliant Pro Elec
64AH7238
Dc Motor, 1Ph, 47W, 19500Rpm, 261G-Cm Rohs Compliant Pro Elec 64AH7238
DC MOTOR, 1PH, 47W, 19500RPM, 261G-CM ROHS COMPLIANT: YES

DC MOTOR, 1PH, 47W, 19500RPM, 261G-CM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 64AH7238
Product Name Dc Motor, 1Ph, 47W, 19500Rpm, 261G-Cm Rohs Compliant Pro Elec
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMC Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details
DC-Micromotors Series 1219 ... G Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 0.9912 in-oz/amp (7 mN-m/amp)
Rotor Inertia 1.84E-6 oz-in-sec² (1.30E-5 kg-cm²)
View Details
High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DII15-60-201A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 1.9 In-lbs (2.14 kg-cm)
View Details
Brushless DC Vacuum Cleaner Motor 12V 150W - YHD-H45 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details