Pro Electric L.C. Dc Motor, 1Ph, 1.65W, 14700Rpm, 14.1G-Cm Rohs Compliant Pro Elec PEL00881.

Description
DC MOTOR, 1PH, 1.65W, 14700RPM, 14.1G-CM ROHS COMPLIANT: YES
Description
DC MOTOR, 1PH, 1.65W, 14700RPM, 14.1G-CM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Dc Motor, 1Ph, 1.65W, 14700Rpm, 14.1G-Cm Rohs Compliant Pro Elec - 64AH7236 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motor, 1Ph, 1.65W, 14700Rpm, 14.1G-Cm Rohs Compliant Pro Elec
64AH7236
Dc Motor, 1Ph, 1.65W, 14700Rpm, 14.1G-Cm Rohs Compliant Pro Elec 64AH7236
DC MOTOR, 1PH, 1.65W, 14700RPM, 14.1G-CM ROHS COMPLIANT: YES

DC MOTOR, 1PH, 1.65W, 14700RPM, 14.1G-CM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 64AH7236
Product Name Dc Motor, 1Ph, 1.65W, 14700Rpm, 14.1G-Cm Rohs Compliant Pro Elec
Unlock Full Specs
to access all available technical data

Similar Products

33A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1184 - Bodine Electric Company
Specs
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.1429 HP
View Details
Brushless DC Motor - 90BSA Series (8Poles 8) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V; 72V; 90V; 160V
DC Voltage Range 12.0 to 310.0 VDC
View Details
Motors - AC, DC - 403-1078-ND - DigiKey
Specs
Commutation Brush
Standard DC Voltage 9V
DC Voltage Range 9.0 VDC
View Details
DC-Micromotors Series 1624 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.22 in-oz/amp (8.64 mN-m/amp)
Rotor Inertia 8.35E-6 oz-in-sec² (5.90E-5 kg-cm²)
View Details