Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
PRO ELECTRIC L.C.
PEL00852 -- AC-DC PSU 12V 3A 2.1MM DC PLUG ROHS COMPLIANT PRO ELEC
Pro Electric L.C.
Ac-Dc Psu 12V 3A 2.1Mm Dc Plug Rohs Compliant Pro Elec
PEL00852
Description
AC-DC PSU 12V 3A 2.1MM DC PLUG ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
AC-DC PSU 12V 3A 2.1MM DC PLUG ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Psu 12V 3A 2.1Mm Dc Plug Rohs Compliant Pro Elec
13AJ0718
Ac-Dc Psu 12V 3A 2.1Mm Dc Plug Rohs Compliant Pro Elec
13AJ0718
AC-DC PSU 12V 3A 2.1MM DC PLUG ROHS COMPLIANT: YES
AC-DC PSU 12V 3A 2.1MM DC PLUG ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Power Supplies
Product Number
13AJ0718
Product Name
Ac-Dc Psu 12V 3A 2.1Mm Dc Plug Rohs Compliant Pro Elec
Type
DC Power Supply
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus
96PSR-D500WMIN
Specs
Type
DC-DC Converter
Operating Temperature
0 to 50 C (32 to 122 F)
Regulatory Compliance
CE
View Details
Micropower LLC
DC-DC Converter PV12i 24-12V/12A
dc-dc-converter-pv12i-24-12v-12a
Specs
Type
DC-DC Converter
View Details
IMI Life Science
LN-Series
LN001PIP010
Specs
Applications
Analytical
DC Output Voltage
1000.0 volts
DC Output Current
2.50E-4 to 0.0050 amps
View Details
Federal Signal Corporation - Industrial Signaling and Systems
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies
PS600
Specs
Type
DC Power Supply
Form Factor
Wall Mount
Operating Temperature
0 to 49 C (32 to 120 F)
View Details
2
suppliers