Pro Electric L.C. Emergency Light, Led, 16W, 220-240Vac; Length Pro Elec PEL00589

Description
EMERGENCY LIGHT, LED, 16W, 220-240VAC; Length:320mm; Depth:100mm; Width:320mm; IP / NEMA Rating:IP65; Operating Temperature Max:40°C; Product Range:-; SVHC:No SVHC (15-Jan-2018); Operating Temperature Min:0°C; Power Rating:12W; RoHS Compliant: Yes
Datasheet
Description
EMERGENCY LIGHT, LED, 16W, 220-240VAC; Length:320mm; Depth:100mm; Width:320mm; IP / NEMA Rating:IP65; Operating Temperature Max:40°C; Product Range:-; SVHC:No SVHC (15-Jan-2018); Operating Temperature Min:0°C; Power Rating:12W; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Light, Led, 16W, 220-240Vac; Length Pro Elec - 50AC6559 - Newark, An Avnet Company
Chicago, IL, United States
Emergency Light, Led, 16W, 220-240Vac; Length Pro Elec
50AC6559
Emergency Light, Led, 16W, 220-240Vac; Length Pro Elec 50AC6559
EMERGENCY LIGHT, LED, 16W, 220-240VAC; Length:320mm; Depth:100mm; Width:320mm; IP / NEMA Rating:IP65; Operating Temperature Max:40°C; Product Range:-; SVHC:No SVHC (15-Jan-2018); Operating Temperature Min:0°C; Power Rating:12W; RoHS Compliant: Yes

EMERGENCY LIGHT, LED, 16W, 220-240VAC; Length:320mm; Depth:100mm; Width:320mm; IP / NEMA Rating:IP65; Operating Temperature Max:40°C; Product Range:-; SVHC:No SVHC (15-Jan-2018); Operating Temperature Min:0°C; Power Rating:12W; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 50AC6559
Product Name Emergency Light, Led, 16W, 220-240Vac; Length Pro Elec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products