Pro Electric L.C. Emergency Light, Led, 16W, 220-240Vac; Length Pro Elec PEL00588

Description
EMERGENCY LIGHT, LED, 16W, 220-240VAC; Length:-; Depth:-; Width:-; IP / NEMA Rating:IP65; Operating Temperature Max:40°C; Product Range:-; SVHC:No SVHC (15-Jan-2018); External Diameter:310mm; Operating Temperature Min:0°C; Power RoHS Compliant: Yes
Datasheet
Description
EMERGENCY LIGHT, LED, 16W, 220-240VAC; Length:-; Depth:-; Width:-; IP / NEMA Rating:IP65; Operating Temperature Max:40°C; Product Range:-; SVHC:No SVHC (15-Jan-2018); External Diameter:310mm; Operating Temperature Min:0°C; Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Light, Led, 16W, 220-240Vac; Length Pro Elec - 50AC6558 - Newark, An Avnet Company
Chicago, IL, United States
Emergency Light, Led, 16W, 220-240Vac; Length Pro Elec
50AC6558
Emergency Light, Led, 16W, 220-240Vac; Length Pro Elec 50AC6558
EMERGENCY LIGHT, LED, 16W, 220-240VAC; Length:-; Depth:-; Width:-; IP / NEMA Rating:IP65; Operating Temperature Max:40°C; Product Range:-; SVHC:No SVHC (15-Jan-2018); External Diameter:310mm; Operating Temperature Min:0°C; Power RoHS Compliant: Yes

EMERGENCY LIGHT, LED, 16W, 220-240VAC; Length:-; Depth:-; Width:-; IP / NEMA Rating:IP65; Operating Temperature Max:40°C; Product Range:-; SVHC:No SVHC (15-Jan-2018); External Diameter:310mm; Operating Temperature Min:0°C; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 50AC6558
Product Name Emergency Light, Led, 16W, 220-240Vac; Length Pro Elec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Emergency Stop Switch - FF0116BBCAEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
Emergency Stop Push Button Heads - 2420835 - RS Components, Ltd.
Specs
Actuation Type Pushbutton
View Details