Allen-Bradley / Rockwell Automation Guardmaster Lifeline 4 Cable Pull Switch 440E-L2NNNYS

Description
440E Lifeline Emergency Cable Pull Switches - Lifeline 4 (< 75 meter span), With E-Stop, 5-Pin Micro(M12), Connect to ArmorBlock Guard I/O, 2 N.C. Safety & 2 N.O. Aux Contacts, ArmorBlock Guard I/O 5-Pin Micro (M12)
Request a Quote
Description
440E Lifeline Emergency Cable Pull Switches - Lifeline 4 (< 75 meter span), With E-Stop, 5-Pin Micro(M12), Connect to ArmorBlock Guard I/O, 2 N.C. Safety & 2 N.O. Aux Contacts, ArmorBlock Guard I/O 5-Pin Micro (M12)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Guardmaster Lifeline 4 Cable Pull Switch (part number 440E-L2NNNYS) from Allen-Bradley / Rockwell Automation is designed for emergency stop applications with a maximum cable span of 75 meters. It features two normally closed (N.C.) safety contacts and two normally open (N.O.) auxiliary contacts, ensuring reliable operation in safety-critical environments. The switch is constructed from stainless steel 316 and includes a polypropylen-coated steel cable actuator, providing durability and resistance to harsh conditions. This product has an ingress protection rating of IP66/IP67/IP69K, making it suitable for use in environments exposed to dust and water. It operates effectively within a temperature range of -25 °C to +80 °C (-13 °F to +176 °F) and has a mechanical and electrical life of 1,000,000 operations. The device requires proper installation and maintenance, including regular checks for functionality and signs of wear. It is important to adhere to the specified torque settings during installation to ensure optimal performance.

Datasheet Summary
Powered by GS/AI

The Guardmaster Lifeline 4 Cable Pull Switch (part number 440E-L2NNNYS) from Allen-Bradley / Rockwell Automation is designed for emergency stop applications with a maximum cable span of 75 meters. It features two normally closed (N.C.) safety contacts and two normally open (N.O.) auxiliary contacts, ensuring reliable operation in safety-critical environments. The switch is constructed from stainless steel 316 and includes a polypropylen-coated steel cable actuator, providing durability and resistance to harsh conditions. This product has an ingress protection rating of IP66/IP67/IP69K, making it suitable for use in environments exposed to dust and water. It operates effectively within a temperature range of -25 °C to +80 °C (-13 °F to +176 °F) and has a mechanical and electrical life of 1,000,000 operations. The device requires proper installation and maintenance, including regular checks for functionality and signs of wear. It is important to adhere to the specified torque settings during installation to ensure optimal performance.

Suppliers

Company
Product
Description
Supplier Links
Guardmaster Lifeline 4 Cable Pull Switch - 440E-L2NNNYS - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
Guardmaster Lifeline 4 Cable Pull Switch
440E-L2NNNYS
Guardmaster Lifeline 4 Cable Pull Switch 440E-L2NNNYS
440E Lifeline Emergency Cable Pull Switches - Lifeline 4 (< 75 meter span), With E-Stop, 5-Pin Micro(M12), Connect to ArmorBlock Guard I/O, 2 N.C. Safety & 2 N.O. Aux Contacts, ArmorBlock Guard I/O 5-Pin Micro (M12)

440E Lifeline Emergency Cable Pull Switches - Lifeline 4 (< 75 meter span), With E-Stop, 5-Pin Micro(M12), Connect to ArmorBlock Guard I/O, 2 N.C. Safety & 2 N.O. Aux Contacts, ArmorBlock Guard I/O 5-Pin Micro (M12)

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Emergency Stop Switches
Product Number 440E-L2NNNYS
Product Name Guardmaster Lifeline 4 Cable Pull Switch
Actuation Type Trip Wire (Rope Pull)
Unlock Full Specs
to access all available technical data

Similar Products

800F PRE ASSEMBLED ST - 800F-1MYMQ6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Guardmaster Lifeline 4 Cable Pull Switch - 440E-L13150 - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Trip Wire (Rope Pull)
View Details
30mm Trigger Action E-Stop 800H PB - 800H-TFRXJT6A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
View Details
Guardmaster Lifeline 3 Cable Pull Switch - 440E-D13132 - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Trip Wire (Rope Pull)
View Details