EMERGENCY SPOTLIGHT, LED, 3W, 220-240VAC; Length:-; Depth:-; Width:-; IP / NEMA Rating:IP20; Operating Temperature Max:40°C; Product Range:-; SVHC:No SVHC (15-Jan-2018); Operating Temperature Min:-10°C; Power Rating:3W; Total Light RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Emergency Stop Switches |
| Product Number | 50AC6555 |
| Product Name | Emergency Spotlight, Led, 3W, 220-240Vac; Length Pro Elec |
| Actuation Type | Pushbutton |