Pro Electric L.C. Power Cord, Uk-Iec 60320 C7, 3M; Connector To Connector Pro Elec PEL00519

Description
POWER CORD, UK-IEC 60320 C7, 3M; Connector to Connector:90° IEC 60320 C13 to Free End; Cable Length - Metric:3m; Current Rating:2.5A; Voltage Rating:250V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:9.8ft; SVHC:No RoHS Compliant: Yes
Datasheet
Description
POWER CORD, UK-IEC 60320 C7, 3M; Connector to Connector:90° IEC 60320 C13 to Free End; Cable Length - Metric:3m; Current Rating:2.5A; Voltage Rating:250V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:9.8ft; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Uk-Iec 60320 C7, 3M; Connector To Connector Pro Elec - 07AH4472 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Uk-Iec 60320 C7, 3M; Connector To Connector Pro Elec
07AH4472
Power Cord, Uk-Iec 60320 C7, 3M; Connector To Connector Pro Elec 07AH4472
POWER CORD, UK-IEC 60320 C7, 3M; Connector to Connector:90° IEC 60320 C13 to Free End; Cable Length - Metric:3m; Current Rating:2.5A; Voltage Rating:250V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:9.8ft; SVHC:No RoHS Compliant: Yes

POWER CORD, UK-IEC 60320 C7, 3M; Connector to Connector:90° IEC 60320 C13 to Free End; Cable Length - Metric:3m; Current Rating:2.5A; Voltage Rating:250V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:9.8ft; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH4472
Product Name Power Cord, Uk-Iec 60320 C7, 3M; Connector To Connector Pro Elec
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023050 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Cable Assembly - 493-11531606 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details