Pro Electric L.C. High Velocity Fan, 508Mm, 240V, 200W; Supply Voltage Pro Elec PEL00301

Description
HIGH VELOCITY FAN, 508MM, 240V, 200W; Supply Voltage:240V; Power Rating:200W; Diameter:508mm; External Height:600mm; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
HIGH VELOCITY FAN, 508MM, 240V, 200W; Supply Voltage:240V; Power Rating:200W; Diameter:508mm; External Height:600mm; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
High Velocity Fan, 508Mm, 240V, 200W; Supply Voltage Pro Elec - 29AH7050 - Newark, An Avnet Company
Chicago, IL, United States
High Velocity Fan, 508Mm, 240V, 200W; Supply Voltage Pro Elec
29AH7050
High Velocity Fan, 508Mm, 240V, 200W; Supply Voltage Pro Elec 29AH7050
HIGH VELOCITY FAN, 508MM, 240V, 200W; Supply Voltage:240V; Power Rating:200W; Diameter:508mm; External Height:600mm; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

HIGH VELOCITY FAN, 508MM, 240V, 200W; Supply Voltage:240V; Power Rating:200W; Diameter:508mm; External Height:600mm; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 29AH7050
Product Name High Velocity Fan, 508Mm, 240V, 200W; Supply Voltage Pro Elec
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Wall Fan - Series 59 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
Blowers - M10-A2 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Air Filtration / Blowers / EC Fans
View Details