Pro Electric L.C. Power Cord, Iec 60320 C14-Iec C13, 2M; Connector To Connector Pro Elec PE01118

Description
POWER CORD, IEC 60320 C14-IEC C13, 2M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Orange; Product Range:-; Cable Length - Imperial:6.6ft
Description
POWER CORD, IEC 60320 C14-IEC C13, 2M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Orange; Product Range:-; Cable Length - Imperial:6.6ft

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec 60320 C14-Iec C13, 2M; Connector To Connector Pro Elec - 70AJ6519 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C14-Iec C13, 2M; Connector To Connector Pro Elec
70AJ6519
Power Cord, Iec 60320 C14-Iec C13, 2M; Connector To Connector Pro Elec 70AJ6519
POWER CORD, IEC 60320 C14-IEC C13, 2M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Orange; Product Range:-; Cable Length - Imperial:6.6ft

POWER CORD, IEC 60320 C14-IEC C13, 2M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Orange; Product Range:-; Cable Length - Imperial:6.6ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 70AJ6519
Product Name Power Cord, Iec 60320 C14-Iec C13, 2M; Connector To Connector Pro Elec
Cord Length 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
IEC 60320 C14 to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 39 inches - 318007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
Italian 16Amp Cordset w/C19 Connector - 86260060 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details