Pro Electric L.C. Power Cord, Iec 60320 C14-Iec C13, 5M; Connector To Connector Pro Elec PE01113

Description
POWER CORD, IEC 60320 C14-IEC C13, 5M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:-; Jacket Color:White; Product Range:-; Cable Length - Imperial:16.4ft
Datasheet
Description
POWER CORD, IEC 60320 C14-IEC C13, 5M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:-; Jacket Color:White; Product Range:-; Cable Length - Imperial:16.4ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec 60320 C14-Iec C13, 5M; Connector To Connector Pro Elec - 70AJ6517 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C14-Iec C13, 5M; Connector To Connector Pro Elec
70AJ6517
Power Cord, Iec 60320 C14-Iec C13, 5M; Connector To Connector Pro Elec 70AJ6517
POWER CORD, IEC 60320 C14-IEC C13, 5M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:-; Jacket Color:White; Product Range:-; Cable Length - Imperial:16.4ft

POWER CORD, IEC 60320 C14-IEC C13, 5M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:-; Jacket Color:White; Product Range:-; Cable Length - Imperial:16.4ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 70AJ6517
Product Name Power Cord, Iec 60320 C14-Iec C13, 5M; Connector To Connector Pro Elec
Cord Length 197 inch (5000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 824131-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 197 inch (5000 mm)
View Details
VAC17KS, United Kingdom, V-Lock cord retaining, 3.0 m, Connector IEC C17, H05VV-F2G1, black - 3-102-363 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details