Pro Electric L.C. Power Cord, Iec 60320 C14-Free End, 1M; Connector To Connector Pro Elec PE01049

Description
POWER CORD, IEC 60320 C14-FREE END, 1M; Connector to Connector:IEC 60320 C14 to Free End; Cable Length - Metric:1m; Current Rating:5A; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3.28ft
Description
POWER CORD, IEC 60320 C14-FREE END, 1M; Connector to Connector:IEC 60320 C14 to Free End; Cable Length - Metric:1m; Current Rating:5A; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3.28ft

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec 60320 C14-Free End, 1M; Connector To Connector Pro Elec - 70AJ6510 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C14-Free End, 1M; Connector To Connector Pro Elec
70AJ6510
Power Cord, Iec 60320 C14-Free End, 1M; Connector To Connector Pro Elec 70AJ6510
POWER CORD, IEC 60320 C14-FREE END, 1M; Connector to Connector:IEC 60320 C14 to Free End; Cable Length - Metric:1m; Current Rating:5A; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3.28ft

POWER CORD, IEC 60320 C14-FREE END, 1M; Connector to Connector:IEC 60320 C14 to Free End; Cable Length - Metric:1m; Current Rating:5A; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3.28ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 70AJ6510
Product Name Power Cord, Iec 60320 C14-Free End, 1M; Connector To Connector Pro Elec
Cord Length 39.37 inch (1000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Eu Cordset, Iec C13-Free End, 16.4 , 10A; Connector To Connector Schurter - 57AK7262 - Newark, An Avnet Company
Specs
Cord Length 197 inch (5000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 79 inches, Shielded - 312041-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
North America NEMA 5-15 Power Cord 2.44m/8ft - 70411000244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details