Pro Electric L.C. Power Cord, 10A, Iec 60320 C13-Free End; Connector To Connector Pro Elec PE01038

Description
POWER CORD, 10A, IEC 60320 C13-FREE END; Connector to Connector:90° IEC 60320 C13 to Free End; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:-; Jacket Color:White; Product Range:-; Cable Length - Imperial:16.4ft
Description
POWER CORD, 10A, IEC 60320 C13-FREE END; Connector to Connector:90° IEC 60320 C13 to Free End; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:-; Jacket Color:White; Product Range:-; Cable Length - Imperial:16.4ft

Suppliers

Company
Product
Description
Supplier Links
Power Cord, 10A, Iec 60320 C13-Free End; Connector To Connector Pro Elec - 84AJ0855 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, 10A, Iec 60320 C13-Free End; Connector To Connector Pro Elec
84AJ0855
Power Cord, 10A, Iec 60320 C13-Free End; Connector To Connector Pro Elec 84AJ0855
POWER CORD, 10A, IEC 60320 C13-FREE END; Connector to Connector:90° IEC 60320 C13 to Free End; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:-; Jacket Color:White; Product Range:-; Cable Length - Imperial:16.4ft

POWER CORD, 10A, IEC 60320 C13-FREE END; Connector to Connector:90° IEC 60320 C13 to Free End; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:-; Jacket Color:White; Product Range:-; Cable Length - Imperial:16.4ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 84AJ0855
Product Name Power Cord, 10A, Iec 60320 C13-Free End; Connector To Connector Pro Elec
Cord Length 197 inch (5000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
IEC 60320 C14 to IEC 60320 C13, 17AWG/ 3C, 3x1.00MM, SJT/H05VV-F, 105C, 98 inches - 319004-T01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals DEMKO; IMQ; Standards Association of Australia; CEE; IRAM; SEV
Number of Conductors 3
View Details
2 suppliers
Sensor & Actuator Cables - 1860374 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M8 x m12
Cord Length 39.37 inch (1000 mm)
View Details
Power Cable, 2Pol, 4.3Mm Plug, 1.8M; Connector Type A Schurter - 50H2526 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 70.87 inch (1800 mm)
Rated Voltage 18 volts
View Details