Pro Electric L.C. Power Cord, 10A, Iec 60320 C13-Free End; Connector To Connector Pro Elec PE01035

Description
POWER CORD, 10A, IEC 60320 C13-FREE END; Connector to Connector:90° IEC 60320 C13 to Free End; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:-; Jacket Color:White; Product Range:-; Cable Length - Imperial:3.28ft
Description
POWER CORD, 10A, IEC 60320 C13-FREE END; Connector to Connector:90° IEC 60320 C13 to Free End; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:-; Jacket Color:White; Product Range:-; Cable Length - Imperial:3.28ft

Suppliers

Company
Product
Description
Supplier Links
Power Cord, 10A, Iec 60320 C13-Free End; Connector To Connector Pro Elec - 84AJ0853 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, 10A, Iec 60320 C13-Free End; Connector To Connector Pro Elec
84AJ0853
Power Cord, 10A, Iec 60320 C13-Free End; Connector To Connector Pro Elec 84AJ0853
POWER CORD, 10A, IEC 60320 C13-FREE END; Connector to Connector:90° IEC 60320 C13 to Free End; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:-; Jacket Color:White; Product Range:-; Cable Length - Imperial:3.28ft

POWER CORD, 10A, IEC 60320 C13-FREE END; Connector to Connector:90° IEC 60320 C13 to Free End; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:-; Jacket Color:White; Product Range:-; Cable Length - Imperial:3.28ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 84AJ0853
Product Name Power Cord, 10A, Iec 60320 C13-Free End; Connector To Connector Pro Elec
Cord Length 39.37 inch (1000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Sensor & Actuator Cables - 2384561 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm - 377009-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details