Pro Electric L.C. Power Cord, 10A, Iec 60320 C13-Free End; Connector To Connector Pro Elec PE01033

Description
POWER CORD, 10A, IEC 60320 C13-FREE END; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:240VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3.28ft
Datasheet
Description
POWER CORD, 10A, IEC 60320 C13-FREE END; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:240VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3.28ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, 10A, Iec 60320 C13-Free End; Connector To Connector Pro Elec - 84AJ0852 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, 10A, Iec 60320 C13-Free End; Connector To Connector Pro Elec
84AJ0852
Power Cord, 10A, Iec 60320 C13-Free End; Connector To Connector Pro Elec 84AJ0852
POWER CORD, 10A, IEC 60320 C13-FREE END; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:240VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3.28ft

POWER CORD, 10A, IEC 60320 C13-FREE END; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:240VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3.28ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 84AJ0852
Product Name Power Cord, 10A, Iec 60320 C13-Free End; Connector To Connector Pro Elec
Cord Length 39.37 inch (1000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
80IN 45° Style Fan Power Cord - 07145-80 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 80 inch (2032 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
VAC13KS, North America, V-Lock cord retaining, 5.0 m, Connector IEC C13, SJT 3x18 AWG, black - 6051.2151 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details