POWER CORD, C13 PLG TO C14 SKT, 2M, BLK; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:-; Voltage Rating:240VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.56ft; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 24M5729 |
| Product Name | Power Cord, C13 Plg To C14 Skt, 2M, Blk; Connector To Connector Pro Elec |
| Approvals | RoHS |