POWER LEAD, IEC S-OPEN END, BLK, 2M; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:2m; Current Rating:-; Voltage Rating:240VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.56ft; SVHC:No RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 24M5721 |
| Product Name | Power Lead, Iec S-Open End, Blk, 2M; Connector To Connector Pro Elec |
| Approvals | RoHS |