Pro Electric L.C. Battery Holder, D Size, Panel; Battery Sizes Accepted Pro Elec PE000029

Description
BATTERY HOLDER, D SIZE, PANEL; Battery Sizes Accepted:D; No. of Batteries:8; Battery Holder Mount:Panel; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Description
BATTERY HOLDER, D SIZE, PANEL; Battery Sizes Accepted:D; No. of Batteries:8; Battery Holder Mount:Panel; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Battery Holder, D Size, Panel (part number 65AC6246) is designed to accommodate eight D size batteries. It features solder tag terminals for secure connections and is constructed from black PP resin, ensuring durability. The spring used in the holder is made from 1.0mm 65C spring wire, providing reliable battery retention. The solder terminals are made of brass and are nickel plated, which enhances conductivity and resistance to corrosion. This product is suitable for panel mounting applications and is RoHS compliant, indicating it meets environmental safety standards.

Datasheet Summary
Powered by GS/AI

The Battery Holder, D Size, Panel (part number 65AC6246) is designed to accommodate eight D size batteries. It features solder tag terminals for secure connections and is constructed from black PP resin, ensuring durability. The spring used in the holder is made from 1.0mm 65C spring wire, providing reliable battery retention. The solder terminals are made of brass and are nickel plated, which enhances conductivity and resistance to corrosion. This product is suitable for panel mounting applications and is RoHS compliant, indicating it meets environmental safety standards.

Suppliers

Company
Product
Description
Supplier Links
Battery Holder, D Size, Panel; Battery Sizes Accepted Pro Elec - 65AC6246 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, D Size, Panel; Battery Sizes Accepted Pro Elec
65AC6246
Battery Holder, D Size, Panel; Battery Sizes Accepted Pro Elec 65AC6246
BATTERY HOLDER, D SIZE, PANEL; Battery Sizes Accepted:D; No. of Batteries:8; Battery Holder Mount:Panel; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

BATTERY HOLDER, D SIZE, PANEL; Battery Sizes Accepted:D; No. of Batteries:8; Battery Holder Mount:Panel; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Holders
Product Number 65AC6246
Product Name Battery Holder, D Size, Panel; Battery Sizes Accepted Pro Elec
Cell Size D
Unlock Full Specs
to access all available technical data

Similar Products

20mm - 21mm Battery Clip, SMT, T&R - 246TR - Keystone Electronics Corp.
Specs
Type Metal Holder; Component Clips
Material Steel
Mounting Surface Mount
View Details
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
 - 4641251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details