POWER CORD, IEC 320 C-7, 2M, 2.5A, BLACK; Connector Type A:IEC 60320 C7, Figure 8; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 24M1096 |
| Product Name | Power Cord, Iec 320 C-7, 2M, 2.5A, Black; Connector Type A Pro Elec |
| Approvals | RoHS |
IEC/UL 62368-1
PVC, black