Pro Electric L.C. Extension Lead, 4Gang, Black, 1M; No. Of Outlets Pro Elec 9988B-1M

Description
EXTENSION LEAD, 4GANG, BLACK, 1M; No. of Outlets:4Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:250V; Plug Type:UK; Cable Length:1m; Product Range:-; Approval Category:BS 1363/A; Cable Assembly Type:Mains; Cable RoHS Compliant: Yes
Datasheet
Description
EXTENSION LEAD, 4GANG, BLACK, 1M; No. of Outlets:4Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:250V; Plug Type:UK; Cable Length:1m; Product Range:-; Approval Category:BS 1363/A; Cable Assembly Type:Mains; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Lead, 4Gang, Black, 1M; No. Of Outlets Pro Elec - 54M3199 - Newark, An Avnet Company
Chicago, IL, United States
Extension Lead, 4Gang, Black, 1M; No. Of Outlets Pro Elec
54M3199
Extension Lead, 4Gang, Black, 1M; No. Of Outlets Pro Elec 54M3199
EXTENSION LEAD, 4GANG, BLACK, 1M; No. of Outlets:4Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:250V; Plug Type:UK; Cable Length:1m; Product Range:-; Approval Category:BS 1363/A; Cable Assembly Type:Mains; Cable RoHS Compliant: Yes

EXTENSION LEAD, 4GANG, BLACK, 1M; No. of Outlets:4Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:250V; Plug Type:UK; Cable Length:1m; Product Range:-; Approval Category:BS 1363/A; Cable Assembly Type:Mains; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 54M3199
Product Name Extension Lead, 4Gang, Black, 1M; No. Of Outlets Pro Elec
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1585H15C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 15
Current 15.0 amps
View Details
Continental European 4-Position Socket Strip - 85003040 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 16.0 amps
View Details
Extension Leads & Cable Reels - 7685497 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type e - french
View Details
Edge Mount Power Socket 2 outlets with 2 USB - OM-2A2U - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 2
View Details