Pro Electric L.C. Trailing Socket, 6Way, White; No. Of Outlets Pro Elec 95668

Description
TRAILING SOCKET, 6WAY, WHITE; No. of Outlets:6Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:240V; Plug Type:-; Cable Length:-; Product Range:-; Approval Category:BS 1363/A; Connector Body Material:Plastic Body; RoHS Compliant: NA
Datasheet
Description
TRAILING SOCKET, 6WAY, WHITE; No. of Outlets:6Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:240V; Plug Type:-; Cable Length:-; Product Range:-; Approval Category:BS 1363/A; Connector Body Material:Plastic Body; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trailing Socket, 6Way, White; No. Of Outlets Pro Elec - 25M6433 - Newark, An Avnet Company
Chicago, IL, United States
Trailing Socket, 6Way, White; No. Of Outlets Pro Elec
25M6433
Trailing Socket, 6Way, White; No. Of Outlets Pro Elec 25M6433
TRAILING SOCKET, 6WAY, WHITE; No. of Outlets:6Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:240V; Plug Type:-; Cable Length:-; Product Range:-; Approval Category:BS 1363/A; Connector Body Material:Plastic Body; RoHS Compliant: NA

TRAILING SOCKET, 6WAY, WHITE; No. of Outlets:6Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:240V; Plug Type:-; Cable Length:-; Product Range:-; Approval Category:BS 1363/A; Connector Body Material:Plastic Body; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 25M6433
Product Name Trailing Socket, 6Way, White; No. Of Outlets Pro Elec
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 15851H6B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
Continental European 4-Position Socket Strip - 85003040 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 16.0 amps
View Details
Extension Leads & Cable Reels - 2963571 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
Edge Mount Power Socket 2 outlets with 2 USB - OM-2A2U - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 2
View Details