Pro Electric L.C. Trailing Socket, 3Way, White; No. Of Outlets Pro Elec 9338

Description
TRAILING SOCKET, 3WAY, WHITE; No. of Outlets:3Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:250V; Plug Type:-; Cable Length:-; Product Range:-; Approval Category:BS 1363/A; Cable Assembly Type:Mains; Colour:White; RoHS Compliant: NA
Datasheet
Description
TRAILING SOCKET, 3WAY, WHITE; No. of Outlets:3Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:250V; Plug Type:-; Cable Length:-; Product Range:-; Approval Category:BS 1363/A; Cable Assembly Type:Mains; Colour:White; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trailing Socket, 3Way, White; No. Of Outlets Pro Elec - 25M6376 - Newark, An Avnet Company
Chicago, IL, United States
Trailing Socket, 3Way, White; No. Of Outlets Pro Elec
25M6376
Trailing Socket, 3Way, White; No. Of Outlets Pro Elec 25M6376
TRAILING SOCKET, 3WAY, WHITE; No. of Outlets:3Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:250V; Plug Type:-; Cable Length:-; Product Range:-; Approval Category:BS 1363/A; Cable Assembly Type:Mains; Colour:White; RoHS Compliant: NA

TRAILING SOCKET, 3WAY, WHITE; No. of Outlets:3Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:250V; Plug Type:-; Cable Length:-; Product Range:-; Approval Category:BS 1363/A; Cable Assembly Type:Mains; Colour:White; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 25M6376
Product Name Trailing Socket, 3Way, White; No. Of Outlets Pro Elec
Number of Outlets 3
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1589H48D116 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 16
Current 20.0 amps
View Details
Continental European 8-Position Socket Strip - 85003080 - Interpower
Specs
Voltage 250VAC
Number of Outlets 8
Current 16.0 amps
View Details
Extension Leads & Cable Reels - 374200 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 6
Outlets Type f - german schuko
View Details
Edge Mount Power Socket 2 outlets with USB & USB-C - OM-2A1U1C - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 2
View Details