Pro Electric L.C. Trailing Socket, 2Way, White; No. Of Outlets Pro Elec 9148

Description
TRAILING SOCKET, 2WAY, WHITE; No. of Outlets:2Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:240V; Plug Type:-; Cable Length:-; Product Range:-; Approval Category:BS 1363/A; Cable Assembly Type:Mains; Colour:White; RoHS Compliant: NA
Datasheet
Description
TRAILING SOCKET, 2WAY, WHITE; No. of Outlets:2Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:240V; Plug Type:-; Cable Length:-; Product Range:-; Approval Category:BS 1363/A; Cable Assembly Type:Mains; Colour:White; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trailing Socket, 2Way, White; No. Of Outlets Pro Elec - 25M6334 - Newark, An Avnet Company
Chicago, IL, United States
Trailing Socket, 2Way, White; No. Of Outlets Pro Elec
25M6334
Trailing Socket, 2Way, White; No. Of Outlets Pro Elec 25M6334
TRAILING SOCKET, 2WAY, WHITE; No. of Outlets:2Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:240V; Plug Type:-; Cable Length:-; Product Range:-; Approval Category:BS 1363/A; Cable Assembly Type:Mains; Colour:White; RoHS Compliant: NA

TRAILING SOCKET, 2WAY, WHITE; No. of Outlets:2Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:240V; Plug Type:-; Cable Length:-; Product Range:-; Approval Category:BS 1363/A; Cable Assembly Type:Mains; Colour:White; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 25M6334
Product Name Trailing Socket, 2Way, White; No. Of Outlets Pro Elec
Number of Outlets 2
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H5DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 5
Current 10.0 amps
View Details
United Kingdom 5-Position Socket Strip - 85031054 - Interpower
Specs
Voltage 250VAC
Number of Outlets 5
Current 13.0 amps
View Details
Extension Leads & Cable Reels - 7685327 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type g - british
View Details
Desktop Power Strip 3 Outlet - OME003.3A1U1C.1 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 3
View Details