Pro Electric L.C. Replacement 3.7V 900Mah Li-Ion Battery For Action Camera; Battery Voltage Pro Elec 82-22072

Description
Replacement 3.7V 900mAh Li-ion Battery for Action Camera; Battery Voltage:3.7V; Battery Technology:Lithium Ion; Battery Capacity:900mAh; Battery Size Code:-; Battery Terminals:Flat Recessed; External Diameter:-; External Height:- RoHS Compliant: NA
Description
Replacement 3.7V 900mAh Li-ion Battery for Action Camera; Battery Voltage:3.7V; Battery Technology:Lithium Ion; Battery Capacity:900mAh; Battery Size Code:-; Battery Terminals:Flat Recessed; External Diameter:-; External Height:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Replacement 3.7V 900Mah Li-Ion Battery For Action Camera; Battery Voltage Pro Elec - 29AC1513 - Newark, An Avnet Company
Chicago, IL, United States
Replacement 3.7V 900Mah Li-Ion Battery For Action Camera; Battery Voltage Pro Elec
29AC1513
Replacement 3.7V 900Mah Li-Ion Battery For Action Camera; Battery Voltage Pro Elec 29AC1513
Replacement 3.7V 900mAh Li-ion Battery for Action Camera; Battery Voltage:3.7V; Battery Technology:Lithium Ion; Battery Capacity:900mAh; Battery Size Code:-; Battery Terminals:Flat Recessed; External Diameter:-; External Height:- RoHS Compliant: NA

Replacement 3.7V 900mAh Li-ion Battery for Action Camera; Battery Voltage:3.7V; Battery Technology:Lithium Ion; Battery Capacity:900mAh; Battery Size Code:-; Battery Terminals:Flat Recessed; External Diameter:-; External Height:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 29AC1513
Product Name Replacement 3.7V 900Mah Li-Ion Battery For Action Camera; Battery Voltage Pro Elec
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1421 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 735 ampere-hr
Width / Diameter 39.75 inch (1010 mm)
View Details
Rechargeable Battery Packs - 1839272 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies; 70 x 56.5 x 37 mm
Capacity 5.2 ampere-hr
View Details