Pro Electric L.C. Extension Lead, 8 Gang, Indiv-Sw, 2M; No. Of Outlets Pro Elec 2808S

Description
EXTENSION LEAD, 8 GANG, INDIV-SW, 2M; No. of Outlets:8Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:230V; Plug Type:UK; Cable Length:2m; Product Range:-; Cable Assembly Type:Mains; Cable Length - Imperial:6.5ft; RoHS Compliant: Yes
Datasheet
Description
EXTENSION LEAD, 8 GANG, INDIV-SW, 2M; No. of Outlets:8Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:230V; Plug Type:UK; Cable Length:2m; Product Range:-; Cable Assembly Type:Mains; Cable Length - Imperial:6.5ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Lead, 8 Gang, Indiv-Sw, 2M; No. Of Outlets Pro Elec - 33P9338 - Newark, An Avnet Company
Chicago, IL, United States
Extension Lead, 8 Gang, Indiv-Sw, 2M; No. Of Outlets Pro Elec
33P9338
Extension Lead, 8 Gang, Indiv-Sw, 2M; No. Of Outlets Pro Elec 33P9338
EXTENSION LEAD, 8 GANG, INDIV-SW, 2M; No. of Outlets:8Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:230V; Plug Type:UK; Cable Length:2m; Product Range:-; Cable Assembly Type:Mains; Cable Length - Imperial:6.5ft; RoHS Compliant: Yes

EXTENSION LEAD, 8 GANG, INDIV-SW, 2M; No. of Outlets:8Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:230V; Plug Type:UK; Cable Length:2m; Product Range:-; Cable Assembly Type:Mains; Cable Length - Imperial:6.5ft; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 33P9338
Product Name Extension Lead, 8 Gang, Indiv-Sw, 2M; No. Of Outlets Pro Elec
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584H5B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 5
Current 15.0 amps
View Details
United Kingdom 4-Position Socket Strip - 85010322 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 13.0 amps
View Details
Extension Leads & Cable Reels - 481367 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 7
Outlets Type c - europe, type e - french
View Details
Wireless Power Socket Quick Charge 65w - OME002.3A1U1C - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 15.0 amps
View Details