Pro Electric L.C. Extension Lead, 6 Gang, Indiv-Sw, 2M; No. Of Outlets Pro Elec 2806S

Description
EXTENSION LEAD, 6 GANG, INDIV-SW, 2M; No. of Outlets:6Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:230V; Plug Type:UK; Cable Length:2m; Product Range:-; Cable Assembly Type:Mains; Cable Length - Imperial:6.5ft; RoHS Compliant: Yes
Datasheet
Description
EXTENSION LEAD, 6 GANG, INDIV-SW, 2M; No. of Outlets:6Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:230V; Plug Type:UK; Cable Length:2m; Product Range:-; Cable Assembly Type:Mains; Cable Length - Imperial:6.5ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Lead, 6 Gang, Indiv-Sw, 2M; No. Of Outlets Pro Elec - 33P9337 - Newark, An Avnet Company
Chicago, IL, United States
Extension Lead, 6 Gang, Indiv-Sw, 2M; No. Of Outlets Pro Elec
33P9337
Extension Lead, 6 Gang, Indiv-Sw, 2M; No. Of Outlets Pro Elec 33P9337
EXTENSION LEAD, 6 GANG, INDIV-SW, 2M; No. of Outlets:6Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:230V; Plug Type:UK; Cable Length:2m; Product Range:-; Cable Assembly Type:Mains; Cable Length - Imperial:6.5ft; RoHS Compliant: Yes

EXTENSION LEAD, 6 GANG, INDIV-SW, 2M; No. of Outlets:6Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:230V; Plug Type:UK; Cable Length:2m; Product Range:-; Cable Assembly Type:Mains; Cable Length - Imperial:6.5ft; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 33P9337
Product Name Extension Lead, 6 Gang, Indiv-Sw, 2M; No. Of Outlets Pro Elec
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H5DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 5
Current 10.0 amps
View Details
20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 2494558 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 6
Outlets Type g - british
View Details
Edge Mount Power Socket 2 outlets with USB & USB-C - OM-2A1U1C - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 2
View Details