Pro Electric L.C. Multi Voltage Switch Mode 2A Power Supply; Power Supply Output Type Pro Elec 28-2201

Description
Multi Voltage Switch Mode 2A Power Supply; Power Supply Output Type:-; No. of Outputs:1 Output; Output Voltage Min:3V; Output Voltage Max:12V; Output Current Min:-; Output Current Max:2A; Power Rating:-; Supply Voltage Min:253V
Description
Multi Voltage Switch Mode 2A Power Supply; Power Supply Output Type:-; No. of Outputs:1 Output; Output Voltage Min:3V; Output Voltage Max:12V; Output Current Min:-; Output Current Max:2A; Power Rating:-; Supply Voltage Min:253V

Suppliers

Company
Product
Description
Supplier Links
Multi Voltage Switch Mode 2A Power Supply; Power Supply Output Type Pro Elec - 95Y2828 - Newark, An Avnet Company
Chicago, IL, United States
Multi Voltage Switch Mode 2A Power Supply; Power Supply Output Type Pro Elec
95Y2828
Multi Voltage Switch Mode 2A Power Supply; Power Supply Output Type Pro Elec 95Y2828
Multi Voltage Switch Mode 2A Power Supply; Power Supply Output Type:-; No. of Outputs:1 Output; Output Voltage Min:3V; Output Voltage Max:12V; Output Current Min:-; Output Current Max:2A; Power Rating:-; Supply Voltage Min:253V

Multi Voltage Switch Mode 2A Power Supply; Power Supply Output Type:-; No. of Outputs:1 Output; Output Voltage Min:3V; Output Voltage Max:12V; Output Current Min:-; Output Current Max:2A; Power Rating:-; Supply Voltage Min:253V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 95Y2828
Product Name Multi Voltage Switch Mode 2A Power Supply; Power Supply Output Type Pro Elec
DC Output Voltage 3.0 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply - 41428046 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 240.0 volts
DC Output Voltage 24.0 volts
View Details