Pro Electric L.C. Power Supply Approvals Pro Elec 28-21700

Description
Power Supply Approvals:ITE; No. of Outputs:4 Output; Output Power Max:-; Output Voltage - Output 1:13.5V; Output Current - Output 1:1A; Output Voltage - Output 2:18V; Output Current - Output 2:-; Output Connector:-; Plug Type:US RoHS Compliant: Yes
Description
Power Supply Approvals:ITE; No. of Outputs:4 Output; Output Power Max:-; Output Voltage - Output 1:13.5V; Output Current - Output 1:1A; Output Voltage - Output 2:18V; Output Current - Output 2:-; Output Connector:-; Plug Type:US RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply Approvals Pro Elec - 33AC3650 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Pro Elec
33AC3650
Power Supply Approvals Pro Elec 33AC3650
Power Supply Approvals:ITE; No. of Outputs:4 Output; Output Power Max:-; Output Voltage - Output 1:13.5V; Output Current - Output 1:1A; Output Voltage - Output 2:18V; Output Current - Output 2:-; Output Connector:-; Plug Type:US RoHS Compliant: Yes

Power Supply Approvals:ITE; No. of Outputs:4 Output; Output Power Max:-; Output Voltage - Output 1:13.5V; Output Current - Output 1:1A; Output Voltage - Output 2:18V; Output Current - Output 2:-; Output Connector:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 33AC3650
Product Name Power Supply Approvals Pro Elec
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 36 W, 24 V, 1.5 A Rohs Compliant Finder - 89W0457 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details