Power Supply Approvals:ITE; No. of Outputs:7 Output; Output Power Max:15W; Output Voltage - Output 1:3V; Output Current - Output 1:1A; Output Voltage - Output 2:5V; Output Current - Output 2:-; Output Connector:-; Plug Type:US RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 33AC3649 |
| Product Name | Power Supply Approvals Pro Elec |
| Regulatory Compliance | RoHS Compliant |