Pro Electric L.C. Jacket Color Pro Elec 24-1800

Description
Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; No. of Max Strands x Strand Size:-; Voltage Rating:5kV; Conductor Material:-; External Diameter:3.55mm
Description
Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; No. of Max Strands x Strand Size:-; Voltage Rating:5kV; Conductor Material:-; External Diameter:3.55mm

Suppliers

Company
Product
Description
Supplier Links
Jacket Color Pro Elec - 05H7289 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Color Pro Elec
05H7289
Jacket Color Pro Elec 05H7289
Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; No. of Max Strands x Strand Size:-; Voltage Rating:5kV; Conductor Material:-; External Diameter:3.55mm

Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; No. of Max Strands x Strand Size:-; Voltage Rating:5kV; Conductor Material:-; External Diameter:3.55mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05H7289
Product Name Jacket Color Pro Elec
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 1064563-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 1 ft (3.05 dm)
View Details