Pro Electric L.C. Trailing Socket, 6Way, Fused/switch; No. Of Outlets Pro Elec 2189

Description
TRAILING SOCKET, 6WAY, FUSED/SWITCH; No. of Outlets:6Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:240V; Plug Type:-; Cable Length:-; Product Range:-; Approval Category:BS 1363/A; Cable Assembly Type:Mains; RoHS Compliant: NA
Datasheet
Description
TRAILING SOCKET, 6WAY, FUSED/SWITCH; No. of Outlets:6Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:240V; Plug Type:-; Cable Length:-; Product Range:-; Approval Category:BS 1363/A; Cable Assembly Type:Mains; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trailing Socket, 6Way, Fused/switch; No. Of Outlets Pro Elec - 25M1695 - Newark, An Avnet Company
Chicago, IL, United States
Trailing Socket, 6Way, Fused/switch; No. Of Outlets Pro Elec
25M1695
Trailing Socket, 6Way, Fused/switch; No. Of Outlets Pro Elec 25M1695
TRAILING SOCKET, 6WAY, FUSED/SWITCH; No. of Outlets:6Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:240V; Plug Type:-; Cable Length:-; Product Range:-; Approval Category:BS 1363/A; Cable Assembly Type:Mains; RoHS Compliant: NA

TRAILING SOCKET, 6WAY, FUSED/SWITCH; No. of Outlets:6Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:240V; Plug Type:-; Cable Length:-; Product Range:-; Approval Category:BS 1363/A; Cable Assembly Type:Mains; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 25M1695
Product Name Trailing Socket, 6Way, Fused/switch; No. Of Outlets Pro Elec
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H6D1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Continental European 8-Position Socket Strip - 85003080 - Interpower
Specs
Voltage 250VAC
Number of Outlets 8
Current 16.0 amps
View Details
Extension Leads & Cable Reels - 7685507 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 5
Outlets Type e - french
View Details
C-clamp Power Socket 3 outlets - OME005.3A1U1C.1 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 3
View Details