Pro Electric L.C. Extension Lead Four Gang 3M Rohs Compliant Pro Elec 1594 3M

Description
EXTENSION LEAD FOUR GANG 3M ROHS COMPLIANT: YES
Description
EXTENSION LEAD FOUR GANG 3M ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Extension Lead Four Gang 3M (part number 92AH2218) is designed to provide four UK outlets with a current rating of 13A and a supply voltage of 240V AC. It features a 3-meter cable length, making it suitable for various applications where extended reach is required. The product is constructed with a FRPP socket base and cover, brass conductors, and a nylon switch, ensuring durability and safety. This extension lead complies with the BS 1363-2 standard and is RoHS compliant. It operates effectively within a temperature range of -5°C to +40°C. Safety features include insulation resistance of at least 5MΩ, dielectric strength testing, and a glow wire test to ensure flame resistance. The design also incorporates measures to prevent accessibility to live parts, enhancing user safety. Engineers considering this product should note its robust construction and compliance with safety standards, making it a reliable choice for powering multiple devices in various environments.

Datasheet Summary
Powered by GS/AI

The Extension Lead Four Gang 3M (part number 92AH2218) is designed to provide four UK outlets with a current rating of 13A and a supply voltage of 240V AC. It features a 3-meter cable length, making it suitable for various applications where extended reach is required. The product is constructed with a FRPP socket base and cover, brass conductors, and a nylon switch, ensuring durability and safety. This extension lead complies with the BS 1363-2 standard and is RoHS compliant. It operates effectively within a temperature range of -5°C to +40°C. Safety features include insulation resistance of at least 5MΩ, dielectric strength testing, and a glow wire test to ensure flame resistance. The design also incorporates measures to prevent accessibility to live parts, enhancing user safety. Engineers considering this product should note its robust construction and compliance with safety standards, making it a reliable choice for powering multiple devices in various environments.

Suppliers

Company
Product
Description
Supplier Links
Extension Lead Four Gang 3M Rohs Compliant Pro Elec - 92AH2218 - Newark, An Avnet Company
Chicago, IL, United States
Extension Lead Four Gang 3M Rohs Compliant Pro Elec
92AH2218
Extension Lead Four Gang 3M Rohs Compliant Pro Elec 92AH2218
EXTENSION LEAD FOUR GANG 3M ROHS COMPLIANT: YES

EXTENSION LEAD FOUR GANG 3M ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 92AH2218
Product Name Extension Lead Four Gang 3M Rohs Compliant Pro Elec
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H6C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Continental European 12-Position Socket Strip - 85003120 - Interpower
Specs
Voltage 240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Extension Leads & Cable Reels - 374171 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 2
Outlets Type g - british
View Details
Edge Mount Power Socket 2 outlets with 2 USB - OM-2A2U - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 2
View Details