4-Wire 50A Range Power Cord - 4 Length; Connector Type B:Free End; Cable Length - Metric:1.2m; Current Rating:50A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:4ft
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 53Y1768 |
| Product Name | 4-Wire 50A Range Power Cord 4 Length; Connector Type B Pro Elec |
| Cord Length | 47.24 inch (1200 mm) |
IEC/UL 62368-1
PVC, black