Pro Electric L.C. Current Rating Pro Elec 140-1521

Description
Current Rating:50A; Voltage Rating:250VAC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Current Rating:50A; Voltage Rating:250VAC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating Pro Elec - 65AC4394 - Newark, An Avnet Company
Chicago, IL, United States
Current Rating Pro Elec
65AC4394
Current Rating Pro Elec 65AC4394
Current Rating:50A; Voltage Rating:250VAC; Product Range:- RoHS Compliant: Yes

Current Rating:50A; Voltage Rating:250VAC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 65AC4394
Product Name Current Rating Pro Elec
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-20P to IEC 60320 C19, 12AWG / 3C, SJT, 105C, 98 inches - 227003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-20P
View Details
2 suppliers
Power Cords - 577233 - RS Components, Ltd.
Specs
Approvals RoHS; RoHS
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details