Current Rating:30A; Voltage Rating:250VAC; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 65AC4391 |
| Product Name | Current Rating Pro Elec |
| Approvals | RoHS |
IEC/UL 62368-1
PVC, transparent