Priorclave, Ltd. Power Door Steam Heated Autoclave PS/RSV/SH700

Description
Where laboratory space is at a premium and there is a need to sterilise tall, extra bulk items the RSV range of POWERDOOR autoclaves may prove the perfect answer since the door moves vertically within the autoclave frame, eliminating need to allow space for conventional door swing. The RSV higher capacity autoclaves are available in two chamber sizes of 450 and 700 litres and can be supplied in standard format or with a fascia panel. Although easy access to chamber is gained using Push-Button controls, inherent safety features prevent door opening during sterilising cycles and at high temperatures and pressures. An advantage of Priorclave PowerDoor autoclaves is the fixed gasket onto which the door closes. When raised in line with the chamber opening, the door automatically moves forward directly onto the seal to create an air-tight lock. This action prevents undue wear on the fixed seal, extending service intervals and improving operational performance of these autoclaves. Key Features Special STAYPUT locking geometry keeps the pressure door fully locked even in event of drive failure. The push-button controls manage the functionality of thermal and pressure locks to prevent opening at load temperature above 80°C and pressures above 0.2 bar. Tactrol 2® microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle status. Automatic timed free-steaming. Water cooling jackets. Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. Incorporates Vacuum Assisted Cooling. Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Post Cycle Drying. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).
Description
Where laboratory space is at a premium and there is a need to sterilise tall, extra bulk items the RSV range of POWERDOOR autoclaves may prove the perfect answer since the door moves vertically within the autoclave frame, eliminating need to allow space for conventional door swing. The RSV higher capacity autoclaves are available in two chamber sizes of 450 and 700 litres and can be supplied in standard format or with a fascia panel. Although easy access to chamber is gained using Push-Button controls, inherent safety features prevent door opening during sterilising cycles and at high temperatures and pressures. An advantage of Priorclave PowerDoor autoclaves is the fixed gasket onto which the door closes. When raised in line with the chamber opening, the door automatically moves forward directly onto the seal to create an air-tight lock. This action prevents undue wear on the fixed seal, extending service intervals and improving operational performance of these autoclaves. Key Features Special STAYPUT locking geometry keeps the pressure door fully locked even in event of drive failure. The push-button controls manage the functionality of thermal and pressure locks to prevent opening at load temperature above 80°C and pressures above 0.2 bar. Tactrol 2® microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle status. Automatic timed free-steaming. Water cooling jackets. Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. Incorporates Vacuum Assisted Cooling. Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Post Cycle Drying. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).

Suppliers

Company
Product
Description
Supplier Links
Power Door Steam Heated Autoclave - PS/RSV/SH700 - Priorclave, Ltd.
London, United Kingdom
Power Door Steam Heated Autoclave
PS/RSV/SH700
Power Door Steam Heated Autoclave PS/RSV/SH700
Where laboratory space is at a premium and there is a need to sterilise tall, extra bulk items the RSV range of POWERDOOR autoclaves may prove the perfect answer since the door moves vertically within the autoclave frame, eliminating need to allow space for conventional door swing. The RSV higher capacity autoclaves are available in two chamber sizes of 450 and 700 litres and can be supplied in standard format or with a fascia panel. Although easy access to chamber is gained using Push-Button controls, inherent safety features prevent door opening during sterilising cycles and at high temperatures and pressures. An advantage of Priorclave PowerDoor autoclaves is the fixed gasket onto which the door closes. When raised in line with the chamber opening, the door automatically moves forward directly onto the seal to create an air-tight lock. This action prevents undue wear on the fixed seal, extending service intervals and improving operational performance of these autoclaves. Key Features Special STAYPUT locking geometry keeps the pressure door fully locked even in event of drive failure. The push-button controls manage the functionality of thermal and pressure locks to prevent opening at load temperature above 80°C and pressures above 0.2 bar. Tactrol 2® microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle status. Automatic timed free-steaming. Water cooling jackets. Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. Incorporates Vacuum Assisted Cooling. Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Post Cycle Drying. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).

Where laboratory space is at a premium and there is a need to
sterilise tall, extra bulk items the RSV range of POWERDOOR
autoclaves may prove the perfect answer since the door moves
vertically within the autoclave frame, eliminating need to allow
space for conventional door swing.

The RSV higher capacity autoclaves are available in two
chamber sizes of 450 and 700 litres and can be supplied in
standard format or with a fascia panel. Although easy access to
chamber is gained using Push-Button controls, inherent safety
features prevent door opening during sterilising cycles and at
high temperatures and pressures.

An advantage of Priorclave PowerDoor autoclaves is the fixed
gasket onto which the door closes. When raised in line with the
chamber opening, the door automatically moves forward directly
onto the seal to create an air-tight lock. This action prevents
undue wear on the fixed seal, extending service intervals and
improving operational performance of these autoclaves.

Key Features

  • Special STAYPUT locking geometry keeps the pressure door fully locked even in event of drive failure. The push-button controls manage the functionality of thermal and pressure locks to prevent opening at load temperature above 80°C and pressures above 0.2 bar.
  • Tactrol 2® microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle status.
  • Automatic timed free-steaming.
  • Water cooling jackets.
  • Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. Incorporates Vacuum Assisted Cooling.
  • Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase.
  • Post Cycle Drying.
  • Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA.
  • Pressure vessel carries a 10 year warranty and is insurance approved.
  • Service and support direct from manufacturer (or appointed distributor).
Supplier's Site

Technical Specifications

  Priorclave, Ltd.
Product Category Autoclaves and Sterilizers
Product Number PS/RSV/SH700
Product Name Power Door Steam Heated Autoclave
External Front Load (incl. Walk-in, Truck-in)
Internal Configuration Steam
Heat Source Electric / Resistance
Application Laboratory
Features Cooling (optional feature); Front Panel & Display
Unlock Full Specs
to access all available technical data

Similar Products

Hot Air Sterilizers Cleanrooms -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Internal Configuration Dry Heat
Application Industrial; Sterilizing
Controller Type Programmable
View Details
Hot Air Sterilizers -  - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
External Vertical (Bell Top)
Internal Configuration Dry Heat
Application Industrial; Sterilizing
View Details
Steam Heated RSC Autoclave - PS/RSC/SH350 - Priorclave, Ltd.
Specs
External Front Load (incl. Walk-in, Truck-in)
Internal Configuration Steam
Heat Source Electric / Resistance
View Details
BactiZapper™ Infrared MicroSterilizer - BR07-00 - Terra Universal, Inc.
Specs
External Bench / Cabinet
Internal Configuration Dry Heat
Heat Source Electric / Resistance
View Details