Priorclave, Ltd. Top Loading Autoclave PS/QCS/EV150

Description
The Priorclave QCS range of top loading autoclaves, available with 100 and 150 litre chamber capacities, has amongst its many design features simple easy loading of the media. These versatile autoclaves offer fast, reliable sterilisation and have a chamber size that will appeal to most laboratories, it is versatile enough to sterilise small and tall objects side-by-side in a single process. The standard QCS models have a compact footprint which makes this range of top loading autoclaves ideal for locations where space is at a premium and high yield is required. Depending on application, Priorclaves are available with a choice of heating options - electric or direct steam heating. Key Features Quickseal single-action door fitted with thermal and pressure locks to prevent opening at load temperature above 80oC and pressures above 0.2 bar. Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle status. Automatic timed free-steaming. Forced Air Cooling. Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. Vacuum assisted drying. Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Media Warming and Delayed Start functions keep autoclaved media at a usable temperature ready for immediate use. Vacuum Assisted Cooling. Supplied with two (100L) or three (150L) stainless baskets. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).
Description
The Priorclave QCS range of top loading autoclaves, available with 100 and 150 litre chamber capacities, has amongst its many design features simple easy loading of the media. These versatile autoclaves offer fast, reliable sterilisation and have a chamber size that will appeal to most laboratories, it is versatile enough to sterilise small and tall objects side-by-side in a single process. The standard QCS models have a compact footprint which makes this range of top loading autoclaves ideal for locations where space is at a premium and high yield is required. Depending on application, Priorclaves are available with a choice of heating options - electric or direct steam heating. Key Features Quickseal single-action door fitted with thermal and pressure locks to prevent opening at load temperature above 80oC and pressures above 0.2 bar. Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle status. Automatic timed free-steaming. Forced Air Cooling. Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. Vacuum assisted drying. Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Media Warming and Delayed Start functions keep autoclaved media at a usable temperature ready for immediate use. Vacuum Assisted Cooling. Supplied with two (100L) or three (150L) stainless baskets. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).

Suppliers

Company
Product
Description
Supplier Links
Top Loading Autoclave - PS/QCS/EV150 - Priorclave, Ltd.
London, United Kingdom
Top Loading Autoclave
PS/QCS/EV150
Top Loading Autoclave PS/QCS/EV150
The Priorclave QCS range of top loading autoclaves, available with 100 and 150 litre chamber capacities, has amongst its many design features simple easy loading of the media. These versatile autoclaves offer fast, reliable sterilisation and have a chamber size that will appeal to most laboratories, it is versatile enough to sterilise small and tall objects side-by-side in a single process. The standard QCS models have a compact footprint which makes this range of top loading autoclaves ideal for locations where space is at a premium and high yield is required. Depending on application, Priorclaves are available with a choice of heating options - electric or direct steam heating. Key Features Quickseal single-action door fitted with thermal and pressure locks to prevent opening at load temperature above 80oC and pressures above 0.2 bar. Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle status. Automatic timed free-steaming. Forced Air Cooling. Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. Vacuum assisted drying. Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Media Warming and Delayed Start functions keep autoclaved media at a usable temperature ready for immediate use. Vacuum Assisted Cooling. Supplied with two (100L) or three (150L) stainless baskets. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).

The Priorclave QCS range of top loading autoclaves, available
with 100 and 150 litre chamber capacities, has amongst its
many design features simple easy loading of the media. These
versatile autoclaves offer fast, reliable sterilisation and have a
chamber size that will appeal to most laboratories, it is versatile
enough to sterilise small and tall objects side-by-side in a single
process.

The standard QCS models have a compact footprint which
makes this range of top loading autoclaves ideal for locations
where space is at a premium and high yield is required.

Depending on application, Priorclaves are available with a
choice of heating options - electric or direct steam heating.

Key Features

  • Quickseal single-action door fitted with thermal and pressure locks to prevent opening at load temperature above 80oC and pressures above 0.2 bar.
  • Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle status.
  • Automatic timed free-steaming.
  • Forced Air Cooling.
  • Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration.
  • Vacuum assisted drying.
  • Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase.
  • Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA.
  • Media Warming and Delayed Start functions keep autoclaved media at a usable temperature ready for immediate use.
  • Vacuum Assisted Cooling.
  • Supplied with two (100L) or three (150L) stainless baskets.
  • Pressure vessel carries a 10 year warranty and is insurance approved.
  • Service and support direct from manufacturer (or appointed distributor).
Supplier's Site

Technical Specifications

  Priorclave, Ltd.
Product Category Autoclaves and Sterilizers
Product Number PS/QCS/EV150
Product Name Top Loading Autoclave
External Top Load (Crucible / Melt)
Heat Source Electric / Resistance
Application Laboratory
Features Cooling (optional feature); Front Panel & Display
Controller Type Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Hot Air Sterilizers -  - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
External Vertical (Bell Top)
Internal Configuration Dry Heat
Application Industrial; Sterilizing
View Details
Hot Air Sterilizers Cleanrooms -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Internal Configuration Dry Heat
Application Industrial; Sterilizing
Controller Type Programmable
View Details
Sterilab Steam Sterilizer - P484872 - BMT USA, LLC
Specs
External Front Load (incl. Walk-in, Truck-in)
Internal Configuration Steam
Heat Source Steam
View Details