Priorclave, Ltd. Front Loading Autoclave PS/QCS/EH150

Description
The QCS range of autoclaves is one of the most versatile and cost efficient steam sterilisers available today. Choose from one of the three standard chamber sizes of 100, 150 and 200 litres, and since they offer 20% more loading capacity than other sterilisers of the same capacity the QCS has the flexibility to accommodate both small and taller than usual items, avoiding the need to invest in larger, heavier and more costly rectangular sterilisers. From simple cycles to fully featured multi-programme operation with printed records, a powerful TACTROL®2 controller allows unrivalled flexibility and monitoring. For a busy working environment, automating the sterilising process and with features to assist in autoclave management, TACTROL®2 enables other tasks to be undertaken secure in the knowledge that sterilisation is proceeding safely and efficiently. Introducing any Priorclave QCS model to any laboratory will enable it to improve throughput brought about by the increased loading capacity and performance, as well as benefiting from lower overall running costs. Key Features Quickseal single-action door fitted with thermal and pressure locks to prevent opening at load temperature above 80oC and pressures above 0.2 bar. Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle status. Automatic timed free-steaming. Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Vacuum Assisted Cooling. Low water level sensor. Post Cycle Drying for faster load drying. Two full width stainless steel load shelves. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).
Description
The QCS range of autoclaves is one of the most versatile and cost efficient steam sterilisers available today. Choose from one of the three standard chamber sizes of 100, 150 and 200 litres, and since they offer 20% more loading capacity than other sterilisers of the same capacity the QCS has the flexibility to accommodate both small and taller than usual items, avoiding the need to invest in larger, heavier and more costly rectangular sterilisers. From simple cycles to fully featured multi-programme operation with printed records, a powerful TACTROL®2 controller allows unrivalled flexibility and monitoring. For a busy working environment, automating the sterilising process and with features to assist in autoclave management, TACTROL®2 enables other tasks to be undertaken secure in the knowledge that sterilisation is proceeding safely and efficiently. Introducing any Priorclave QCS model to any laboratory will enable it to improve throughput brought about by the increased loading capacity and performance, as well as benefiting from lower overall running costs. Key Features Quickseal single-action door fitted with thermal and pressure locks to prevent opening at load temperature above 80oC and pressures above 0.2 bar. Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle status. Automatic timed free-steaming. Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Vacuum Assisted Cooling. Low water level sensor. Post Cycle Drying for faster load drying. Two full width stainless steel load shelves. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).

Suppliers

Company
Product
Description
Supplier Links
Front Loading Autoclave - PS/QCS/EH150 - Priorclave, Ltd.
London, United Kingdom
Front Loading Autoclave
PS/QCS/EH150
Front Loading Autoclave PS/QCS/EH150
The QCS range of autoclaves is one of the most versatile and cost efficient steam sterilisers available today. Choose from one of the three standard chamber sizes of 100, 150 and 200 litres, and since they offer 20% more loading capacity than other sterilisers of the same capacity the QCS has the flexibility to accommodate both small and taller than usual items, avoiding the need to invest in larger, heavier and more costly rectangular sterilisers. From simple cycles to fully featured multi-programme operation with printed records, a powerful TACTROL®2 controller allows unrivalled flexibility and monitoring. For a busy working environment, automating the sterilising process and with features to assist in autoclave management, TACTROL®2 enables other tasks to be undertaken secure in the knowledge that sterilisation is proceeding safely and efficiently. Introducing any Priorclave QCS model to any laboratory will enable it to improve throughput brought about by the increased loading capacity and performance, as well as benefiting from lower overall running costs. Key Features Quickseal single-action door fitted with thermal and pressure locks to prevent opening at load temperature above 80oC and pressures above 0.2 bar. Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle status. Automatic timed free-steaming. Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration. Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase. Vacuum Assisted Cooling. Low water level sensor. Post Cycle Drying for faster load drying. Two full width stainless steel load shelves. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or appointed distributor).

The QCS range of autoclaves is one of the most versatile and
cost efficient steam sterilisers available today. Choose from one
of the three standard chamber sizes of 100, 150 and 200 litres,
and since they offer 20% more loading capacity than other
sterilisers of the same capacity the QCS has the flexibility to
accommodate both small and taller than usual items, avoiding
the need to invest in larger, heavier and more costly rectangular
sterilisers.

From simple cycles to fully featured multi-programme operation
with printed records, a powerful TACTROL®2 controller allows
unrivalled flexibility and monitoring. For a busy working environment,
automating the sterilising process and with features to
assist in autoclave management, TACTROL®2 enables other
tasks to be undertaken secure in the knowledge that sterilisation
is proceeding safely and efficiently.

Introducing any Priorclave QCS model to any laboratory will
enable it to improve throughput brought about by the increased
loading capacity and performance, as well as benefiting from
lower overall running costs.

Key Features

  • Quickseal single-action door fitted with thermal and pressure locks to prevent opening at load temperature above 80oC and pressures above 0.2 bar.
  • Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of cycle status.
  • Automatic timed free-steaming.
  • Pre-cycle vacuum in which multiple Vacuum stages are programmed with interspersed heating to achieve steam penetration.
  • Pulsed freesteaming to maximise efficiency of Pre-cycle vacuum phase.
  • Vacuum Assisted Cooling.
  • Low water level sensor.
  • Post Cycle Drying for faster load drying.
  • Two full width stainless steel load shelves.
  • Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA.
  • Pressure vessel carries a 10 year warranty and is insurance approved.
  • Service and support direct from manufacturer (or appointed distributor).
Supplier's Site

Technical Specifications

  Priorclave, Ltd.
Product Category Autoclaves and Sterilizers
Product Number PS/QCS/EH150
Product Name Front Loading Autoclave
External Front Load (incl. Walk-in, Truck-in)
Internal Configuration Steam
Heat Source Electric / Resistance
Application Laboratory
Features Cooling (optional feature); Front Panel & Display
Unlock Full Specs
to access all available technical data

Similar Products

Hot Air Sterilizers Cleanrooms -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Internal Configuration Dry Heat
Application Industrial; Sterilizing
Controller Type Programmable
View Details
Hot Air Sterilizers -  - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
External Vertical (Bell Top)
Internal Configuration Dry Heat
Application Industrial; Sterilizing
View Details
Power Door Autoclave - PS/RSV/EH450 - Priorclave, Ltd.
Specs
External Front Load (incl. Walk-in, Truck-in)
Heat Source Electric / Resistance
Application Laboratory
View Details
BioClave™ Mini Autoclave 230V - BR19-08 - Terra Universal, Inc.
Specs
External Bench / Cabinet
Internal Configuration Steam
Heat Source Electric / Resistance
View Details