Princess Auto Limited 2 in. Powerease Nylon Pump 8408924

Description
2 in. Powerease Nylon Pump
Description
2 in. Powerease Nylon Pump

Suppliers

Company
Product
Description
Supplier Links
2 in. Powerease Nylon Pump - 8408924 - Princess Auto Limited
Winnipeg, Manitoba, Canada
2 in. Powerease Nylon Pump
8408924
2 in. Powerease Nylon Pump 8408924
2 in. Powerease Nylon Pump

2 in. Powerease Nylon Pump

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 8408924
Product Name 2 in. Powerease Nylon Pump
Discharge Pressure 50.0 psi (35.15 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

Viking Pump - Stainless Steel Pumps - LS - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Discharge Pressure 150.0 psi (105 m of Water)
View Details
Positive Displacement Pumps - 1856137 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 14.5 psi (10.2 m of Water)
Liquid Flow 0.099 GPM (0.38 L/min)
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - PHS Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 52.800 GPM (200.00 L/min)
View Details