Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIQUID HANDLING PUMPS
PRINCESS AUTO LIMITED
8408858 -- 2 IN. HONDA GX200 GAS WATER PUMP
Princess Auto Limited
2 in. Honda GX200 Gas Water Pump
8408858
Description
2 in. Honda GX200 Gas Water Pump
Princess Auto Limited
Done
Description
2 in. Honda GX200 Gas Water Pump
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
2 in. Honda GX200 Gas Water Pump
8408858
2 in. Honda GX200 Gas Water Pump
8408858
2 in. Honda GX200 Gas Water Pump
2 in. Honda GX200 Gas Water Pump
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Liquid Handling Pumps
Product Number
8408858
Product Name
2 in. Honda GX200 Gas Water Pump
Discharge Pressure
35.0 psi (24.61 m of Water)
Unlock Full Specs
to access all available technical data
Similar Products
EXAIR
Chip Trapper
Specs
Pump Type
Wastewater Treatment Pump
Liquid Flow
30.000 GPM (113.64 L/min)
Power Source
Air or Pneumatic
View Details
Dickow Pump Company, Inc.
Sealless Magnetic Driven Centrifugal Pumps type NM
Specs
Pump Type
Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure
362.6 psi (255 m of Water)
Media Temperature
464 F (240 C)
View Details
jbj Techniques Limited
ELIKA® Helical Gear Pumps
ELI2A Series
Specs
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
4496.2 psi (3161 m of Water)
Liquid Flow
2.772 to 13.886 GPM (10.50 to 52.60 L/min)
View Details
Lee Co. (The)
200 Series Pump
Specs
Pump Type
Piston Plunger Pump; Radial Piston Pumps
Power Source
Servo Motor
Industry Served
Aerospace & Defense | Space | Motorsports | Other
View Details