Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIQUID HANDLING PUMPS
PRINCESS AUTO LIMITED
8408841 -- 2 IN. HONDA GC160 GAS WATER PUMP
Princess Auto Limited
2 in. Honda GC160 Gas Water Pump
8408841
Description
2 in. Honda GC160 Gas Water Pump
Princess Auto Limited
Done
Description
2 in. Honda GC160 Gas Water Pump
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
2 in. Honda GC160 Gas Water Pump
8408841
2 in. Honda GC160 Gas Water Pump
8408841
2 in. Honda GC160 Gas Water Pump
2 in. Honda GC160 Gas Water Pump
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Liquid Handling Pumps
Product Number
8408841
Product Name
2 in. Honda GC160 Gas Water Pump
Discharge Pressure
35.0 psi (24.61 m of Water)
Unlock Full Specs
to access all available technical data
Similar Products
Rogers Machinery Company, Inc.
SANDPIPER - Standard Duty AODD Metallic Ball Valve Pumps
S30_standard-duty-metall
Specs
Discharge Pressure
125.0 psi (87.88 m of Water)
Liquid Flow
0.000 to 285.000 GPM (0.00 to 1079.55 L/min)
Discharge Size
3.000 inch (76.2 mm)
View Details
RS Components, Ltd.
Water Pumps
8170772
Specs
Liquid Flow
0.304 GPM (1.15 L/min)
Power Source
6 → 24 v
Pump Housing Material
Aluminum; Aluminium alloy
View Details
Hamilton Company
Motor Driven Pump
5175-01
View Details
jbj Techniques Limited
Power Pack Pump/Motor Combinations
HE (Box) Series
Specs
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
3335.9 psi (2345 m of Water)
Power Source
DC; 12 VDC, 24 VDC
View Details