Princess Auto Limited 2" Thermoplastic Rigid Caster 8403511

Description
2" Thermoplastic Rigid Caster
Description
2" Thermoplastic Rigid Caster

Suppliers

Company
Product
Description
Supplier Links
2" Thermoplastic Rigid Caster - 8403511 - Princess Auto Limited
Winnipeg, Manitoba, Canada
2" Thermoplastic Rigid Caster
8403511
2" Thermoplastic Rigid Caster 8403511
2" Thermoplastic Rigid Caster

2" Thermoplastic Rigid Caster

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8403511
Product Name 2" Thermoplastic Rigid Caster
Caster Type Rigid Plate Caster
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2500426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.15 inch (80 mm)
Overall Height 4.92 inch (125 mm)
View Details
CASTER THREADED BOLT - GX-50-N12 - GX-50-N12 - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details