8389637 -- 12VDC MINI AIR PUMP
Princess Auto Limited
12VDC Mini Air Pump
8389637
Description
12VDC Mini Air Pump
Description
12VDC Mini Air Pump
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
8389637 |
|
Product Name
|
12VDC Mini Air Pump |
Unlock Full Specs
to access all available technical data
Similar Products
Rogers Machinery Company, Inc.
Pump Type
Sanitary Pump
Discharge Pressure
125.0 psi (87.88 m of Water)
Liquid Flow
0.000 to 200.000 GPM (0.00 to 757.58 L/min)
View Details
Pump Type
Peristaltic Pump; Positive Displacement Pump
Discharge Pressure
21.8 psi (15.3 m of Water)
Power Source
230 v
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
3000.0 to 4000.0 psi (2109 to 2812 m of Water)
Liquid Flow
16.800 to 36.800 GPM (63.64 to 139.39 L/min)
View Details