Princess Auto Limited Caster Set 4" Th ST 8387540

Description
Caster Set 4" Th ST
Description
Caster Set 4" Th ST

Suppliers

Company
Product
Description
Supplier Links
Caster Set 4" Th ST - 8387540 - Princess Auto Limited
Winnipeg, Manitoba, Canada
Caster Set 4" Th ST
8387540
Caster Set 4" Th ST 8387540
Caster Set 4" Th ST

Caster Set 4" Th ST

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8387540
Product Name Caster Set 4" Th ST
Unlock Full Specs
to access all available technical data

Similar Products

Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 2535902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polychoc
Features Brake
Maximum Load 198 lbs (90 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-150V - JS300-150V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 3.5 inch (88.9 mm)
View Details