Princess Auto Limited 6 ft HDMI / Ethernet Cable 8375099

Description
6 ft HDMI / Ethernet Cable
Description
6 ft HDMI / Ethernet Cable

Suppliers

Company
Product
Description
Supplier Links
6 ft HDMI / Ethernet Cable - 8375099 - Princess Auto Limited
Winnipeg, Manitoba, Canada
6 ft HDMI / Ethernet Cable
8375099
6 ft HDMI / Ethernet Cable 8375099
6 ft HDMI / Ethernet Cable

6 ft HDMI / Ethernet Cable

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Cable Assemblies
Product Number 8375099
Product Name 6 ft HDMI / Ethernet Cable
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details