Princess Auto Limited 7.5 HP Farm Duty Motor 8374035

Description
7.5 HP Farm Duty Motor
Description
7.5 HP Farm Duty Motor

Suppliers

Company
Product
Description
Supplier Links
7.5 HP Farm Duty Motor - 8374035 - Princess Auto Limited
Winnipeg, Manitoba, Canada
7.5 HP Farm Duty Motor
8374035
7.5 HP Farm Duty Motor 8374035
7.5 HP Farm Duty Motor

7.5 HP Farm Duty Motor

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category AC Motors
Product Number 8374035
Product Name 7.5 HP Farm Duty Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 7.5 HP
Continuous Current 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Metric 42R-E Series Parallel Shaft AC Gearmotor - 1681 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.1333 HP
View Details
Frameless Torque Motor - QTR-160 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
AC Motors - 2821682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 10.05 HP
Shaft Speed 1460 rpm
View Details